EN
  • EN
  • DE

LM2717MT-ADJ/NOPB

Part No LM2717MT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2717-ADJ Dual Step-Down DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4V
Voltage Input MAX 20V
Output Voltage 1.258V
Output Voltage MAX 18.6V
Output Current 2.2A, 3.2A
Frequency - Switching 300kHz ~ 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1197900-LM2717MT-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2717MT-ADJ/NOPB CAD Model

Description

The LM2717MT-ADJ/NOPB is a versatile and efficient dual step-down DC/DC converter integrated circuit designed and manufactured by Texas Instruments. This high-performance product is part of their extensive range of power management solutions, tailored to meet the needs of a variety of applications, including telecommunications, automotive systems, and portable devices.

Key Features

  • Adjustable Output Voltage: The LM2717MT-ADJ/NOPB allows users to adjust the output voltage to their specific requirements, providing flexibility for different applications.
  • Dual Channel: It features two independent DC/DC converters in one package, enabling the simultaneous powering of multiple components or systems with different voltage requirements.
  • High Efficiency: With its advanced design, this product achieves high efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring reliable operation across different environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the system from damage due to excessive heat.
  • Frequency Synchronization: This function allows the reduction of electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock.

Applications

The LM2717MT-ADJ/NOPB is designed for a wide range of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Automotive electronics
  • Battery-powered devices
  • Portable media players

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2717MT-ADJ/NOPB is no exception. This product is available in a lead-free, surface-mount package, and is characterized for operation from –40°C to 125°C, ensuring performance across a wide range of temperatures. The NOPB designation indicates that the product is RoHS compliant, signifying the absence of hazardous substances commonly found in electronic components.

With its combination of features, efficiency, and reliability, the LM2717MT-ADJ/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a dual output, adjustable voltage solution for their DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1186 $51.1860
21+ $4.7947 $100.6887
33+ $4.6327 $152.8791
47+ $4.3087 $202.5089
61+ $4.1468 $252.9548
76+ $3.9848 $302.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess