The LM2717MTX-ADJ from Texas Instruments is a highly versatile, dual-output, step-down DC-DC regulator designed to provide efficient power management for a wide range of applications. This advanced power solution combines two switching regulators with independent outputs, which are adjustable to meet the specific needs of your design.
Key Features
- Adjustable Outputs: The LM2717MTX-ADJ features two adjustable outputs, allowing designers to customize the voltage levels to match the requirements of the load. This flexibility makes it suitable for powering complex circuits that require different voltage levels.
- High Efficiency: With its integrated synchronous rectification and advanced circuit design, this regulator achieves high efficiency, which helps to minimize heat generation and improve overall system reliability.
- Compact Size: The device comes in a compact, 24-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
- Wide Input Voltage Range: The LM2717MTX-ADJ operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different supply levels.
- Integrated Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the safety and durability of your design.
Applications
The versatility of the LM2717MTX-ADJ makes it suitable for a range of applications, including:
- Portable and battery-powered devices
- Networking and telecommunication systems
- Automotive electronics
- Industrial control systems
- Point-of-load power supplies
Technical Specifications
- Manufacturer: Texas Instruments
- Part Number: LM2717MTX-ADJ
- Package / Case: 24-TSSOP
- Output Type: Adjustable
- Number of Outputs: 2
- Topology: Buck, Step-Down
- Switching Frequency: Up to 2.2 MHz
- Max Output Current: 2.2 A for Channel 1, 1.5 A for Channel 2
For detailed product specifications, technical documents, and application notes, please visit the Texas Instruments official website or contact your local Texas Instruments sales representative.