EN
  • EN
  • DE

LM27342QMY/NOPB

Part No LM27342QMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization | IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 18V
Output Current 2A
Switching Frequency 2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number LM27342
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197936-LM27342QMY/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27342QMY/NOPB CAD Model

Description

Product Overview: LM27342QMY/NOPB

The LM27342QMY/NOPB from Texas Instruments is a versatile and efficient synchronous buck regulator, designed to deliver high performance in a compact package. This regulator is part of TI's extensive range of power management integrated circuits, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The LM27342QMY/NOPB operates with a high switching frequency, which allows for smaller external components, reducing the overall solution size and improving efficiency.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, providing design flexibility to power a variety of loads.
  • Integrated MOSFETs: With built-in N-channel MOSFETs, the device simplifies design and enhances reliability.
  • Thermal Protection: An internal thermal shutdown function protects the device from overheating, enhancing system safety.
  • Wide Input Voltage Range: The LM27342QMY/NOPB supports a broad input voltage range, making it suitable for a range of applications from industrial to automotive systems.

Applications

The LM27342QMY/NOPB is ideal for use in a variety of applications, including but not limited to:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Automotive infotainment and telematics
  • Industrial power supplies

Quality and Reliability

As with all Texas Instruments products, the LM27342QMY/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, environmentally friendly package and is RoHS compliant. It also carries the NOPB (no lead (Pb)) designation, indicating it is suitable for use in lead-free soldering processes.

Technical Specifications

The LM27342QMY/NOPB is provided in a compact 10-pin VSSOP package, offering a space-saving solution for tight PCB layouts. The device is characterized for operation from -40°C to 125°C, catering to a wide range of temperature environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1313 $50.1008
39+ $2.5693 $100.2027
61+ $2.4890 $151.8290
84+ $2.4087 $202.3308
108+ $2.3284 $251.4672
144+ $2.0875 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess