EN
  • EN
  • DE

SPX1117R33

Part No SPX1117R33
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192467-SPX1117R33
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SPX1117R33 CAD Model

Description

The SPX1117R33 is a low dropout positive voltage regulator produced by Exar Corporation. It is designed to provide a stable and regulated output voltage of 3.3V with a maximum dropout voltage of 1.2V at a load current of 800mA. This makes it suitable for a wide range of applications where a regulated 3.3V supply is required.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable 3.3V output after an initial voltage conversion by a switching regulator.
  • Battery Chargers: Used to regulate the charging voltage for various battery types.
  • Motherboard Applications: Provides stable voltage for sensitive components on motherboards.
  • Microprocessor Power Supplies: Supplies regulated power to microprocessors and microcontrollers.
  • Graphics Cards: Used in voltage regulation modules to provide stable power to the GPU and memory.

Features:

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, improving efficiency.
  • Output Current of 800mA: Capable of supplying sufficient current for various electronic devices.
  • Fixed Output Voltage of 3.3V: Provides a stable and precise output voltage.
  • Internal Current Limiting and Thermal Shutdown: Offers protection against overcurrent and overheating conditions.
  • Reverse Battery Protection: Protects the regulator and connected circuits from damage due to reverse battery connection.
  • Available in SOT-223 Package: Offers a small footprint and good thermal performance.

Benefits:

  • Stable and Regulated Power: Ensures consistent performance of connected devices by providing a stable 3.3V output.
  • Protection Against Damage: Internal protection features prevent damage from overcurrent, overheating, and reverse battery connections.
  • Improved Efficiency: Low dropout voltage improves efficiency, reducing power loss and heat generation.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.
  • Compact Size: SOT-223 package allows for use in space-constrained applications.

Additional Details:

The SPX1117R33 requires a minimal number of external components, typically only input and output capacitors for stability. The recommended input capacitor value is typically between 1µF and 10µF, and the output capacitor value is also in the same range. The capacitors should be low ESR (Equivalent Series Resistance) types to ensure stable operation. The device is available in a SOT-223 package, which provides good thermal dissipation. It is designed to operate over a wide temperature range, making it suitable for various environments. It's also crucial to consult the official datasheet for specific application requirements and recommended external component values to ensure optimal performance and stability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess