EN
  • EN
  • DE

LM2734XMKX/NOPB

Part No LM2734XMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2734 Thin SOT 1A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 18V
Output Current 1A
Switching Frequency 1.6MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM2734
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197941-LM2734XMKX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2734XMKX/NOPB CAD Model

Description

The LM2734XMKX/NOPB is a high-efficiency, small package switching regulator designed by Texas Instruments. This product is part of the LM2734 series, which are known for their compact, high-frequency PWM DC/DC converters. The device is optimized for space-sensitive and energy-efficient applications, making it an excellent choice for portable and battery-powered systems.

Key Features

  • High Efficiency: The LM2734XMKX/NOPB boasts a high efficiency of up to 90%, which helps in minimizing power loss during conversion and extends battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to Vin, providing design flexibility to cater to a wide range of output requirements.
  • High Switching Frequency: With a switching frequency of up to 3 MHz, this device allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Thermal Protection: It includes thermal shutdown protection that helps to safeguard the device and the system under extreme conditions.
  • Stability: The LM2734XMKX/NOPB is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.

Applications

The versatility of the LM2734XMKX/NOPB makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Set-top boxes
  • Point-of-load conversions
  • Networking cards and modules

Quality and Reliability

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. Additionally, the device is offered in a small SOT-23 package, which is ideal for space-constrained applications.

Conclusion

In conclusion, the LM2734XMKX/NOPB from Texas Instruments is a compact, efficient, and versatile switching regulator suitable for a variety of high-performance applications. Its high-frequency operation, adjustable output, and thermal protection make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6772 $50.8668
46+ $2.1966 $101.0436
71+ $2.1280 $151.0880
98+ $2.0594 $201.8212
126+ $1.9907 $250.8282
169+ $1.7848 $301.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,860 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess