EN
  • EN
  • DE

LM2734ZMK/NOPB

Part No LM2734ZMK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Thin SOT 1-A Load Step-Down DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1197944-LM2734ZMK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2734ZMK/NOPB CAD Model

Description

Product Overview: LM2734ZMK/NOPB

The LM2734ZMK/NOPB is a compact, high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This powerful and versatile component is ideal for a wide range of applications, including portable devices, automotive systems, and industrial equipment.

LM2734ZMK Typical Application Circuit

The LM2734ZMK/NOPB operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for single-cell lithium-ion battery-powered devices, as well as 3.3V and 5V systems. It delivers a continuous output current of up to 1A, which can meet the needs of demanding power supply designs.

This product features an adjustable output voltage that can be set from 0.6V to VIN, allowing for a high degree of flexibility in design. Additionally, the LM2734ZMK/NOPB boasts an impressive switching frequency of up to 3MHz, which enables the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall solution size and cost.

The efficiency of the LM2734ZMK/NOPB is enhanced by its innovative constant on-time (COT) control scheme, which provides fast transient response and maintains stable operation without requiring loop compensation. This feature simplifies circuit design and helps in achieving a high power density.

Built with reliability in mind, the LM2734ZMK/NOPB includes a range of protective features such as thermal shutdown, under-voltage lockout, and over-current protection. These safeguards help to ensure the longevity and stable performance of both the converter and the end application.

The device comes in a low-profile SOT-23 package, which is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmentally responsible manufacturing.

Whether you are developing a power supply for a handheld device, a point-of-load conversion for a network router, or an auxiliary power rail for an automotive application, the LM2734ZMK/NOPB from Texas Instruments is an excellent choice for your step-down conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess