EN
  • EN
  • DE

MP2105DJ-LF

Part No MP2105DJ-LF
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+;0
Reference case SOT23-5
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715399-MP2105DJ-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2105DJ-LF CAD Model

Description

The MP2105DJ-LF is a high-efficiency, synchronous, rectified, step-down converter from MPS Industries. This device is designed to deliver up to 2A of continuous output current with excellent load and line regulation over a wide input voltage range. It integrates both high-side and low-side MOSFETs to minimize the external component count and maximize efficiency. The MP2105DJ-LF operates at a high switching frequency, enabling the use of small external components for compact designs.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Point-of-Load Regulators: Providing regulated voltage to individual components or subsystems within a larger system.
  • USB Power Supplies: Efficiently converting voltage for USB charging applications.
  • Low-Power Microcontrollers: Supplying power to microcontrollers and related circuitry in embedded systems.
  • Solid State Drives (SSDs): Power management for SSD controllers.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 24V.
  • 2A Continuous Output Current: Delivers a stable 2A current to the load.
  • High Efficiency: Achieves up to 95% efficiency, reducing power dissipation.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Adjustable Output Voltage: Allows for precise voltage regulation.
  • Fixed Switching Frequency: Provides a constant switching frequency of 500 kHz, simplifying filter design.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Available in a small QFN package: Allows for compact PCB designs.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life in portable applications.
  • Small Solution Size: Minimizes PCB area requirements, enabling smaller product designs.
  • Robust Protection Features: Enhances system reliability by preventing damage from over-current, short-circuit, and over-temperature conditions.
  • Stable and Reliable Operation: Ensures consistent performance under varying input voltage and load conditions.
  • Simplified Design: Reduces design complexity with integrated MOSFETs and a fixed switching frequency.

Additional Details:

The MP2105DJ-LF utilizes a current-mode control architecture for fast transient response and excellent loop stability. It also includes an enable pin for easy power sequencing and shutdown control. The device is available in a small QFN package, making it suitable for space-constrained applications. Its high efficiency and robust protection features make it a reliable solution for a wide range of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3800 $58.9000
375+ $0.3119 $116.9625
575+ $0.3026 $173.9950
795+ $0.2922 $232.2990
1,025+ $0.2830 $290.0750
1,365+ $0.2541 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess