EN
  • EN
  • DE

LM2734ZQMKX/NOPB

Part No LM2734ZQMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6 / Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1A Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 778839-LM2734ZQMKX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2734ZQ
Introduction Date June 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2734ZQMKX/NOPB CAD Model

Description

Product Overview: LM2734ZQMKX/NOPB

The LM2734ZQMKX/NOPB is a compact, high-efficiency, step-down DC/DC converter designed and manufactured by Texas Instruments. This device is part of the LM2734 series, known for their small form factor and robust power management capabilities. The LM2734ZQMKX/NOPB is particularly suitable for space-constrained applications where efficient power conversion is critical.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 2.7V to 5.5V, the LM2734ZQMKX/NOPB provides an adjustable output voltage from 0.6V to VIN, ensuring efficient power management across various load conditions.
  • Switching Frequency: This converter operates at a high switching frequency of up to 3 MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and improving transient response.
  • Load Capability: It can deliver up to 1A of continuous load current, making it an excellent choice for powering complex circuits in portable devices.
  • Thermal Performance: The device comes in a thermally enhanced LLP-10 package, which provides excellent power dissipation and thermal performance, ensuring reliability even under high load conditions.
  • Protection Features: The LM2734ZQMKX/NOPB includes a range of protection features such as thermal shutdown, under-voltage lockout, and current limit, enhancing the safety and durability of the end application.

Applications

The versatility of the LM2734ZQMKX/NOPB makes it an ideal choice for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless modems and routers
  • Point-of-load conversions in networking equipment
  • Low-voltage system power supplies

Quality and Environmental Compliance

The "NOPB" suffix in the product name indicates that this device is provided in a "No Lead" (Pb-Free) package, complying with RoHS (Restriction of Hazardous Substances) regulations. This reflects Texas Instruments' commitment to environmental sustainability and ensures that the product is suitable for use in applications where lead-free components are required or preferred.

With its high efficiency, small footprint, and comprehensive protection features, the LM2734ZQMKX/NOPB from Texas Instruments stands out as a reliable and versatile solution for modern electronic power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6549 $50.8941
22+ $4.6400 $102.0800
34+ $4.4950 $152.8300
46+ $4.3500 $200.1000
60+ $4.2050 $252.3000
80+ $3.7700 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess