EN
  • EN
  • DE

LM2734ZSDX

Part No LM2734ZSDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJUSTABLE 1A 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 18V
Output Current 1A
Switching Frequency 3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LM2734
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 1197946-LM2734ZSDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2734ZSDX CAD Model

Description

Introducing the LM2734ZSDX from Texas Instruments

The LM2734ZSDX is a compact, high-efficiency, step-down DC/DC converter designed by the renowned semiconductor company, Texas Instruments. This advanced power management integrated circuit is engineered to meet the needs of space-constrained and power-sensitive applications, offering a versatile solution for a wide range of products.

With its ability to convert input voltages ranging from 2.7V to 5.5V, the LM2734ZSDX is perfect for applications powered by single-cell lithium-ion batteries, as well as 3.3V or 5V system rails. The converter delivers an adjustable output voltage that can go as low as 0.6V, with a maximum load current of up to 1A, making it suitable for powering low-voltage microprocessors, FPGAs, and other digital ICs.

The device features a high-frequency switching operation at 1.6 MHz, which allows for the use of small, low-profile inductors and capacitors. This results in a compact power supply design with minimal external component count, thereby reducing the overall solution size and cost.

Efficiency is a key aspect of the LM2734ZSDX, and it boasts an impressive efficiency of up to 90%. This is achieved through features such as its low RDS(on) internal switch and synchronous rectification. Additionally, the device offers a low quiescent current, further enhancing its suitability for battery-powered applications.

Safety and reliability are paramount, and the LM2734ZSDX incorporates several protective features, including over-temperature protection, under-voltage lockout, and current limiting. It also provides a soft-start feature to reduce inrush current during startup.

Available in a small 6-pin WSON package, the LM2734ZSDX is an excellent choice for designers looking to maximize power density and efficiency in their applications. Whether it's for portable devices, wireless peripherals, or other low-power gadgets, the LM2734ZSDX from Texas Instruments stands out as a reliable and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess