EN
  • EN
  • DE

LM2737MTC

Part No LM2737MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM2727/LM2737 N-Channel FET Synchronous Buck Regulator Controller | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 5.5V
Switching Frequency 50kHz ~ 2MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2737
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1197958-LM2737MTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2737MTC CAD Model

Description

The LM2737MTC is a highly efficient, space-conscious switching regulator produced by Texas Instruments, a leader in semiconductor technology. This advanced power management integrated circuit (IC) is designed to convert a higher voltage input to a lower voltage output with minimal power loss, making it an ideal choice for a wide range of applications where energy efficiency is paramount.

Key Features

  • High Efficiency: The LM2737MTC boasts a high efficiency rate, which is critical for battery-powered devices where maximizing battery life is essential.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the needs of their specific application, providing flexibility in design.
  • High Frequency Operation: Operating at a high switching frequency of 1.6 MHz, this component allows for the use of smaller, less expensive inductors and capacitors, reducing the overall solution size and cost.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting both the regulator and the application from potential overheating.
  • Current Overload Protection: To safeguard against excessive current draw, the LM2737MTC includes current overload protection, which helps to prevent damage to the device and the system it powers.

Applications

The versatile nature of the LM2737MTC makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Point of Load (POL) conversions
  • Distributed power systems
  • Telecommunication and networking devices
  • Consumer electronics

Package and Availability

The LM2737MTC is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for applications where space is at a premium. Texas Instruments provides comprehensive support for this product with detailed technical documentation, application notes, and design resources available on their website to assist engineers in integrating this power solution into their designs.

For those looking to incorporate an efficient, reliable, and space-saving switching regulator into their electronic projects, the LM2737MTC from Texas Instruments represents a robust choice, backed by the quality and support that engineers around the world have come to expect from TI.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess