EN
  • EN
  • DE

LM2738XMY

Part No LM2738XMY
Manufacturer Texas Instruments
Description 1.5A Step-Down DC-DC Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197961-LM2738XMY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2738XMY CAD Model

Description

The LM2738XMY from Texas Instruments is a compact, high-efficiency, step-down DC/DC converter that is designed to meet the needs of a wide range of applications. This versatile power management integrated circuit (PMIC) is capable of delivering up to 1.5A of continuous load current with excellent line and load regulation.

Key Features

  • High Efficiency: With an operational efficiency that can reach up to 95%, the LM2738XMY ensures minimal power loss during conversion, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to Vin, allowing for a wide range of output voltages suitable for various applications.
  • High-Frequency Operation: The device operates at a fixed frequency of 1.6 MHz, which allows the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution.
  • Stable with Low ESR Capacitors: The LM2738XMY is stable with ceramic and other low ESR output capacitors, ensuring reliability and predictability in operation.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and current-limit protection features safeguard the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LM2738XMY is suitable for a variety of applications including, but not limited to:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-Load (POL) conversions
  • Set-top boxes and cable modems
  • Networking cards and peripherals

Product Specifications

The device comes in an 8-pin LLP package and has an input voltage range of 2.7V to 5.5V. The LM2738XMY's small footprint and low profile make it an excellent choice for space-constrained applications. With its high switching frequency and ability to maintain high efficiency across a wide load range, the LM2738XMY is a powerful solution for modern electronic devices requiring efficient power conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess