EN
  • EN
  • DE

LM27402MHX/NOPB

Part No LM27402MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 3V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-HTSSOP
Family Name LM27402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44053-1, 296-44053-2, -296-44053-1-ND, -296-44053-1, LM27402MHX/NOPB-ND, 296-44053-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877243-LM27402MHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM27402MHX/NOPB CAD Model

Description

The LM27402MHX/NOPB is a high-performance synchronous buck controller from Texas Instruments designed to deliver precision voltage regulation in a wide array of applications. This advanced controller is built to address the needs of modern, power-sensitive electronics by providing efficient power conversion with enhanced features for improved system performance.

Key Features

  • Versatile Input Voltage Range: The device operates over a broad input voltage range from 3V to 20V, making it suitable for a variety of power supply configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.6V to 90% of the input voltage, allowing for precise control to meet the needs of specific circuit requirements.
  • High Efficiency: With its integrated MOSFET drivers and the ability to drive N-channel power MOSFETs, the LM27402MHX/NOPB achieves high efficiency in power conversion.
  • Robust Protection Features: The controller includes overvoltage, undervoltage, and thermal shutdown protection, ensuring reliable operation under adverse conditions.
  • Programmable Switching Frequency: The switching frequency is programmable from 200 kHz to 1 MHz, allowing designers to optimize the performance for their specific application.
  • Power Good Flag: A 'power good' flag is provided to indicate when the output is within a specified voltage window, which is useful for sequence control in complex systems.

Applications

The LM27402MHX/NOPB is ideal for a range of applications, including telecommunications, networking equipment, servers, and industrial systems. Its ability to provide stable and efficient power makes it a reliable choice for powering sensitive digital ICs, FPGAs, DSPs, and microprocessors.

Package and Quality

Offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal performance, the LM27402MHX/NOPB is designed for compact and thermally challenging environments. Texas Instruments is committed to delivering high-quality products, and this controller is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1709 $52.1016
57+ $1.7813 $101.5341
87+ $1.7256 $150.1272
120+ $1.6700 $200.4000
155+ $1.6143 $250.2165
208+ $1.4473 $301.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess