EN
  • EN
  • DE

LM2744MTC

Part No LM2744MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 6V
Switching Frequency 50kHz ~ 1MHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2744
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 731968-LM2744MTC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2744MTC CAD Model

Description

Product Overview: LM2744MTC from Texas Instruments

The LM2744MTC is a high-performance synchronous buck controller designed by Texas Instruments to deliver exceptional efficiency and precision in voltage regulation. This advanced power management IC is tailored for computing, networking, and telecommunication applications that require low output voltages and high output currents. With its wide input voltage range and flexible output voltage configuration, the LM2744MTC is a versatile solution for a variety of DC-DC conversion needs.

Key Features

  • Input Voltage Range: The LM2744MTC operates over a broad input voltage range, accommodating variations in power supply with ease.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, ensuring compatibility with a range of devices and applications.
  • High Efficiency: Designed for maximum power conversion efficiency, this controller reduces energy loss and heat generation, making it ideal for systems where thermal management is critical.
  • Synchronous Buck Topology: The synchronous buck design enhances efficiency, especially at lower output voltages, by utilizing internal MOSFETs for both high-side and low-side switches.
  • Protection Features: The LM2744MTC includes a suite of protection features such as under-voltage lockout, thermal shutdown, and over-current protection, safeguarding the system against a range of potential issues.
  • External Synchronization: This controller supports synchronization to an external clock, enabling noise-sensitive applications to minimize electromagnetic interference.
  • Small Footprint: Housed in a compact 16-pin TSSOP package, the LM2744MTC saves valuable board space and is suitable for densely packed PCBs.

Applications

The LM2744MTC's robust feature set and adaptability make it a prime choice for a myriad of applications, including but not limited to, servers, routers, data storage systems, and graphic cards. Its ability to provide stable, efficient power conversion ensures reliable operation in environments where performance and energy efficiency are paramount.

Conclusion

Overall, the LM2744MTC from Texas Instruments stands out as a high-efficiency, flexible power management solution that meets the rigorous demands of modern electronic systems. Its combination of performance, protection, and compact design makes it a go-to choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess