EN
  • EN
  • DE

LM2747MTCX

Part No LM2747MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Buck Controller with Pre-bias Startup, and Optional Clock Synchronization | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 6V
Switching Frequency 50kHz ~ 1MHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2747
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197976-LM2747MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2747MTCX CAD Model

Description

The LM2747MTCX is a high-performance, low-noise phase-locked loop (PLL) frequency synthesizer designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to provide precision clock generation and is suitable for a wide array of applications, including but not limited to telecommunications, networking, and digital consumer electronics.

Key Features:

  • High-Frequency Operation: The LM2747MTCX is capable of operating at high frequencies, making it an ideal choice for systems that require fast and accurate clock signals.
  • Low-Noise Output: It produces a low-noise output, which is crucial for maintaining signal integrity in sensitive electronic applications.
  • Versatile Voltage Range: This device supports a wide range of supply voltages, offering flexibility in various design scenarios.
  • Programmable Dividers: The inclusion of programmable dividers allows for fine-tuning of the output frequency to meet specific requirements.
  • Power Efficiency: Texas Instruments has designed the LM2747MTCX with power efficiency in mind, reducing the overall power consumption of the systems in which it is used.

Applications:

The LM2747MTCX is versatile and can be employed in various high-tech applications. Some of its potential applications include:

  • Clock generation for high-speed digital signal processors (DSPs)
  • Reference timing for network routers and switches
  • Synchronization for data communication equipment
  • Frequency synthesis for wireless infrastructure
  • Precision timing in consumer electronics such as high-definition televisions and set-top boxes

Package and Availability:

The LM2747MTCX from Texas Instruments is conveniently packaged in a TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The product is available for order and can be sourced through Texas Instruments' distribution network or authorized dealers.

With its combination of performance, versatility, and efficiency, the LM2747MTCX stands out as a leading solution for advanced clock generation needs in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5493 $50.9860
48+ $2.0918 $100.4064
75+ $2.0264 $151.9800
102+ $1.9610 $200.0220
132+ $1.8957 $250.2324
177+ $1.6996 $300.8292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess