EN
  • EN
  • DE

LM2748MTCX

Part No LM2748MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage 3V ~ 6V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LM2748
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877247-LM2748MTCX
Ultra Librarian 3D Model Ultra Librarian LM2748MTCX CAD Model

Description

The LM2748MTCX is a high-performance, low-noise phase-locked loop (PLL) frequency synthesizer designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to provide a precise and stable clock signal for a variety of applications, including but not limited to telecommunications, networking, and computing systems.

Key Features

  • Wide Frequency Range: The device is capable of generating frequencies that are essential for modern high-speed digital systems.
  • Low Noise Performance: It features an exceptionally low phase noise profile, which is critical for maintaining signal integrity in sensitive applications.
  • High Integration: The LM2748MTCX integrates several functions into a single package, simplifying design and reducing the need for additional components.
  • Programmability: Users can program the output frequency, allowing for flexible use across various applications.
  • Power Efficiency: The device is designed for low power consumption, making it suitable for battery-powered devices.
  • Thermal Management: Housed in a thermally efficient package, the LM2748MTCX is designed to operate reliably over a wide temperature range.

Applications

The versatility of the LM2748MTCX makes it an ideal choice for a diverse array of electronic systems. Its precision and reliability are particularly beneficial in:

  • High-speed data communication equipment
  • Servers and storage systems
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Test and measurement instruments

Technical Specifications

The LM2748MTCX is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). The product is RoHS compliant, ensuring adherence to the latest environmental standards regarding hazardous substances.

Ordering Information

For purchasing and further information regarding the LM2748MTCX, interested parties should contact Texas Instruments or authorized distributors. Detailed datasheets, reference designs, and technical support are available to assist in the integration of this product into your designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess