The LM2766M6X is a high-performance, regulated charge pump DC/DC converter manufactured by Texas Instruments. This device is designed to provide an efficient voltage conversion solution for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other portable electronic devices that require a compact power management system.
Key Features
- Efficient Voltage Conversion: The LM2766M6X utilizes a switched capacitor charge pump to double the input voltage, providing an efficient voltage step-up solution with minimal external components.
- Small Footprint: Housed in an ultra-small SOT-23 package, the LM2766M6X is ideal for space-constrained applications where board real estate is at a premium.
- Low Power Consumption: This device features a low quiescent current, which helps to extend battery life in portable applications.
- High Frequency Operation: The charge pump operates at a 1 MHz fixed frequency, allowing the use of small capacitors while minimizing output voltage ripple.
- Automatic Switching: The LM2766M6X can automatically switch between step-up and pass-through modes depending on the input voltage, ensuring consistent output voltage.
Applications
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Handheld Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage
Doubled Input Voltage (up to 5.5V max)
Package Type
SOT-23
Operating Temperature
-40°C to 85°C
The LM2766M6X from Texas Instruments represents a reliable and compact solution for designers looking to implement a regulated voltage source in their portable devices. Its high-frequency operation, automatic mode switching, and small package size make it an excellent choice for modern electronic applications where efficiency and space savings are crucial.