EN
  • EN
  • DE

LM2772SDX/NOPB

Part No LM2772SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 1.2V 10WSON / Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 150mA
Frequency - Switching 1.15MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM2772
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341962-LM2772SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2772SDX/NOPB CAD Model

Description

Product Overview: LM2772SDX/NOPB by Texas Instruments

The LM2772SDX/NOPB is a sophisticated, low-noise regulated switch capacitor voltage converter designed by Texas Instruments, a leader in the semiconductor industry. This component is specifically engineered to deliver a low-noise, low-ripple power supply solution, which is ideal for sensitive applications where a stable voltage source is critical.

Key Features

  • Low Noise Output: The LM2772SDX/NOPB is optimized for applications that require minimal noise interference, providing a clean and stable power supply.
  • High-Efficiency Switched Capacitor: With its switched capacitor technology, the device offers high efficiency over a wide range of load currents.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for flexibility in various applications.
  • Small Footprint: Housed in a small 10-pin WSON package, the LM2772SDX/NOPB is suitable for space-constrained applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability and longevity.

Applications

The LM2772SDX/NOPB is a versatile component that can be used in a wide range of electronic devices. Some of its typical applications include:

  • Portable and battery-powered electronics
  • Medical devices requiring low noise power supplies
  • RF power amplifiers
  • Handheld instrumentation
  • Audio applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2772SDX/NOPB is no exception. This product comes with the assurance of high manufacturing standards and rigorous testing. The "NOPB" designation indicates that the device is lead-free (No Lead), reflecting TI's dedication to environmental sustainability.

In summary, the LM2772SDX/NOPB from Texas Instruments is an excellent choice for design engineers looking for a reliable, low-noise power supply solution. Its adjustable voltage, high efficiency, and compact design make it a versatile component suitable for a multitude of applications where power supply integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7712 $53.1360
70+ $1.4533 $101.7310
110+ $1.4079 $154.8690
150+ $1.3625 $204.3750
190+ $1.3170 $250.2300
255+ $1.1808 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,994 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess