EN
  • EN
  • DE

LM2773TL/NOPB

Part No LM2773TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V, 1.8V
Output Current 300mA
Frequency - Switching 1.15MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-uSMD
Win Source Part Number 1053355-LM2773TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2773TL/NOPB CAD Model

Description

Overview of Texas Instruments LM2773TL/NOPB

The Texas Instruments LM2773TL/NOPB is a highly efficient switched capacitor charge pump that delivers a regulated output voltage. Designed for space-constrained applications, this compact device is well-suited for portable electronics such as mobile phones, digital cameras, and other handheld devices. The LM2773TL/NOPB operates over a wide input voltage range and provides a fixed output voltage with high accuracy, ensuring reliable performance for powering critical components.

Key Features

  • Efficient Power Conversion: The device employs a switched capacitor charge pump mechanism that ensures efficient power conversion with minimal loss, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: It provides a fixed output voltage that can be set to meet the specific requirements of the application, ensuring compatibility with a variety of loads.
  • Low Noise Operation: The LM2773TL/NOPB is designed to maintain low output voltage ripple and noise, which is critical for sensitive electronic circuits and can help in maintaining the integrity of the power supply.
  • Small Package Size: Housed in a tiny 5-pin SOT-23 package, the LM2773TL/NOPB saves valuable board space and is suitable for compact designs.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features, which safeguard the device and the load from potential damage due to excessive heat or current conditions.

Applications

The LM2773TL/NOPB's versatile nature makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • LED power supplies
  • Mobile phones and smartphones
  • Portable media players
  • Wireless headsets and earbuds

Conclusion

With its combination of efficiency, low noise, and compact form factor, the Texas Instruments LM2773TL/NOPB is an outstanding power management solution. Whether for new designs or upgrades to existing products, this charge pump offers designers the flexibility and reliability needed to meet the stringent requirements of today's portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0418 $52.0900
120+ $0.8549 $102.5880
185+ $0.8281 $153.1985
250+ $0.8014 $200.3500
325+ $0.7747 $251.7775
435+ $0.6946 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess