EN
  • EN
  • DE

LM2792LDX-L/NOPB

Part No LM2792LDX-L/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.8V
Channel Output Current 34mA
Frequency 1.1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 071137-LM2792LDX-L/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2792LDX-L/NOPB CAD Model

Description

The LM2792LDX-L/NOPB is a sophisticated, high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Function: Mobile phone LED driver with a white LED charge pump and OLED display power supply.
  • Applications: Mobile phones and other handheld devices.
  • Charge Pump Modes: 1x or 1.5x.
  • Regulated Current Source: Up to 20mA for driving an OLED display panel.
  • Package: Micro SMD.
  • Operation: Low-noise, fixed-frequency.
  • Protection: Built-in thermal and over-voltage protection.
  • Feature: High PSRR (Power Supply Rejection Ratio).
  • Quiescent Current: Low.
  • Power Efficiency: Designed for battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess