EN
  • EN
  • DE

LM2831YSD

Part No LM2831YSD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 1.5A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJ 1.5A 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 1.5A
Switching Frequency 550kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LM2831
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198056-LM2831YSD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2831YSD CAD Model

Description

The LM2831YSD from Texas Instruments is an advanced, high-frequency pulse-width-modulated (PWM) step-down DC/DC converter designed to provide a highly efficient power management solution for various applications. This compact device is capable of driving a 1.5A load with excellent line and load regulation.

Key Features:

  • High Efficiency: The LM2831YSD offers an efficiency of up to 95%, minimizing power loss and heat generation in your system.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 1.24V to 20V, making it versatile for different voltage requirements.
  • High-Frequency Operation: With a switching frequency of up to 3MHz, the LM2831YSD allows the use of small surface-mount inductors and capacitors, saving board space and reducing the overall solution size.
  • Low Noise: The device features low-noise operation, which is critical for sensitive RF and audio applications.
  • Thermal Shutdown: It includes thermal shutdown and current limit protection features to safeguard the device and the system under extreme conditions.
  • Small Package: The LM2831YSD comes in a small 6-pin LLP package, catering to space-constrained applications.

Applications:

  • Portable Devices
  • Wireless Networking
  • RF Power Amplifiers
  • Audio Equipment
  • DSL and Cable Modems
  • Set-Top Boxes

The LM2831YSD is an ideal choice for designers looking for a power-efficient and space-saving solution. Its high-frequency operation and low-noise characteristics make it suitable for a wide range of applications, from portable devices to networking equipment. The adjustable voltage feature provides the flexibility needed to meet specific design requirements, while built-in protection features ensure reliable and safe operation. Texas Instruments' commitment to quality and performance is evident in this versatile and efficient power management IC.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8110 $54.3300
70+ $1.4860 $104.0200
105+ $1.4396 $151.1580
145+ $1.3931 $201.9995
190+ $1.3467 $255.8730
250+ $1.2074 $301.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess