EN
  • EN
  • DE

LM2831ZMFX

Part No LM2831ZMFX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 1.5A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJ 1.5A SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 1.5A
Switching Frequency 3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2831
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198058-LM2831ZMFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2831ZMFX CAD Model

Description

The LM2831ZMFX from Texas Instruments is a high-efficiency, PWM (Pulse-Width Modulation) step-down DC/DC converter designed to deliver a constant and stable output voltage from a wider input voltage range. This device is particularly suitable for portable and battery-powered applications due to its small footprint and low quiescent current. The LM2831ZMFX operates at a high switching frequency, which allows for the use of tiny surface-mount components, thus reducing the overall board space and system cost.

Key Features

  • Input Voltage Range: Capable of handling an input voltage range from 2.7V to 5.5V, making it versatile for various power supply configurations.
  • Output Voltage: Provides an adjustable output voltage as low as 1.24V, which can be set with external resistors.
  • High Efficiency: Delivers up to 1.5A of load current with excellent power efficiency, reducing power loss and heat generation.
  • High-Frequency Operation: Operates at 3MHz, allowing the use of small inductors and capacitors, which minimizes the size of the power supply.
  • Thermal Shutdown: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Incorporates current limiting and over-temperature protection for enhanced reliability and safety.
  • Low Shutdown Current: Exhibits a low shutdown current of less than 1µA, which is ideal for battery-powered devices.
  • Package: Available in a compact 5-pin SOT-23 package, suitable for space-constrained applications.

Applications

The LM2831ZMFX is optimized for a variety of applications that require efficient power conversion. It is particularly well-suited for:

  • Portable and handheld devices
  • Wireless and RF power supplies
  • Point-of-load conversions from a 3.3V or 5V rail
  • Battery chargers
  • Energy-efficient, small form factor designs

With its high-frequency operation and space-saving design, the LM2831ZMFX is a reliable choice for designers looking to optimize their power management solutions in compact and power-sensitive applications.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess