EN
  • EN
  • DE

LM2832YMYX/NOPB

Part No LM2832YMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 2A
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number LM2832
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877253-LM2832YMYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2832YMYX/NOPB CAD Model

Description

The LM2832YMYX/NOPB is a compact, high-efficiency, synchronous step-down DC/DC converter from Texas Instruments, designed to deliver outstanding performance for power-sensitive applications. This component is part of the LM2832 series, which are known for their high-frequency operation that allows for the use of tiny surface-mount inductors and capacitors, resulting in space-saving power supply designs.

Key Features

  • High Efficiency: With an efficiency of up to 95%, the LM2832YMYX/NOPB ensures minimal power loss and heat generation, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with a high accuracy of ±1.5%, which allows for flexible use in a variety of applications.
  • High-Frequency Operation: Operating at a fixed frequency of 1.6 MHz, this converter allows the use of small inductors and capacitors, reducing the overall footprint of the power supply design.
  • Current Mode Control: This mode provides superior transient response and cycle-by-cycle current limiting.
  • Integrated Synchronous Rectification: Enhances efficiency by eliminating the need for an external Schottky diode.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the system under extreme conditions.

Applications

The LM2832YMYX/NOPB is ideal for a range of applications that require efficient power conversion within a limited space. These include:

  • Portable Devices
  • Wireless and DSL Modems
  • Point-of-Load Conversions from 5V or 3.3V Rails
  • FPGA, DSP, and ASIC Supplies
  • Green Electronics/Appliances

Product Details

This DC/DC converter comes in a compact 8-pin LLP package, making it suitable for space-constrained applications. The LM2832YMYX/NOPB is also characterized for operation over the full −40°C to 125°C temperature range, which ensures reliable performance across various environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2832YMYX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and longevity in your applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess