EN
  • EN
  • DE

LM2832ZMY/NOPB

Part No LM2832ZMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 2.0A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJUSTABLE 2A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 4.5V
Output Current 2A
Switching Frequency 3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number LM2832
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198065-LM2832ZMY/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2832ZMY/NOPB CAD Model

Description

The LM2832ZMY/NOPB is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC converter designed by Texas Instruments. This high-efficiency power solution is ideal for various applications, including portable devices, due to its small footprint and power-saving features. It is part of a family of devices that deliver a fixed output voltage with an input voltage ranging from 2.7V to 5.5V, making it versatile for use in both battery-powered and traditional power supply designs.

Key Features

  • High-Efficiency: With a switching frequency of up to 2 MHz, the LM2832ZMY/NOPB allows for the use of tiny surface-mount inductors and capacitors, resulting in a compact power supply solution.
  • Adjustable Output Voltage: The device provides a fixed output voltage that is factory set to a specified value, ensuring a stable and consistent power supply.
  • Current Mode Control: This feature offers superior line and load regulation, as well as a fast transient response, which is crucial for high-performance applications.
  • Internal Compensation: The LM2832ZMY/NOPB is internally compensated, which minimizes the number of external components required, simplifying the design process.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the end application from potential damage due to excessive heat or current.
  • Low Profile: The device comes in an ultra-small LLP-8 package, which is suitable for space-constrained applications.

Applications

The LM2832ZMY/NOPB is designed to be versatile and efficient, making it suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load conversions from a 3.3V or 5V rail
  • PDAs and smartphones
  • Digital cameras and audio devices

With its combination of high efficiency, compact size, and robust protection features, the LM2832ZMY/NOPB from Texas Instruments is a reliable and flexible solution for your power supply needs in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4156 $51.2340
36+ $2.8026 $100.8936
56+ $2.7150 $152.0400
77+ $2.6274 $202.3098
99+ $2.5398 $251.4402
132+ $2.2771 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess