EN
  • EN
  • DE

LM2833ZSDX/NOPB

Part No LM2833ZSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 10WSON / Conv DC-DC 3V to 5.5V Step Down Single-Out 0.6V to 4.5V 3A 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 3A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-SON (3x3)
Win Source Part Number 778865-LM2833ZSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2833
Introduction Date January 13, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2833ZSDX/NOPB CAD Model

Description

The LM2833ZSDX/NOPB from Texas Instruments is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC converter designed to provide a highly efficient power management solution for a wide range of applications. This compact device is capable of driving a 3A load with excellent line and load regulation, making it suitable for powering complex circuits in portable devices.

Key Features

  • High Efficiency: The LM2833ZSDX/NOPB operates at a high switching frequency of 1.6 MHz, which allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply with a minimal footprint.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 0.8V to VIN, catering to a variety of design requirements and ensuring compatibility with different logic levels and power needs.
  • Current Mode Control: The device's current mode control provides superior transient response and simplified loop compensation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.
  • Highly Integrated: The LM2833ZSDX/NOPB includes a fixed frequency oscillator, a PWM controller, an internal switch, and other circuitry in a single package, simplifying design and reducing external component count.

Applications

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • PDAs and mobile phones
  • Digital cameras and audio devices
  • Point-of-load conversions from a single rail

Package and Quality

The LM2833ZSDX/NOPB is available in a small, leadless 14-pin LLP package that is both space-saving and efficient for thermal performance. It is provided in a reel, facilitating easy integration into automated manufacturing processes. The device is lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its robust feature set and high level of integration, the LM2833ZSDX/NOPB is an excellent choice for designers looking to optimize power efficiency and save board space in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess