EN
  • EN
  • DE

LM2840YQMKX/NOPB

Part No LM2840YQMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA TSOT6  /  Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.765V
Voltage - Output (Max) 34V
Current - Output 100mA
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LM2840
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249676-LM2840YQMKX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2840YQMKX/NOPB CAD Model

Description

Product Overview: LM2840YQMKX/NOPB from Texas Instruments

The LM2840YQMKX/NOPB is a high-efficiency, monolithic synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is ideal for a wide range of applications, including portable devices, industrial control systems, and power supplies for various electronics.

Featuring a 4.5V to 42V input voltage range, the LM2840YQMKX/NOPB can handle a broad spectrum of power sources, from single-cell batteries to higher voltage systems. Its ability to provide a continuous output current of up to 100mA makes it suitable for low-power applications that require a compact and efficient power solution.

Key Features

  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 80% of the input voltage, allowing for high flexibility in design and application.
  • High Efficiency: With a synchronous switching buck regulator topology, the device achieves high conversion efficiency, minimizing heat generation and power loss.
  • Frequency Synchronization: The switching frequency is programmable from 300kHz to 2MHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI).
  • Thermal Protection: Built-in thermal shutdown and current limit protection features safeguard the IC against excessive heat and overcurrent conditions.
  • Small Footprint: The compact SOT-23 package is space-saving, making it an excellent choice for space-constrained applications.

Applications

The LM2840YQMKX/NOPB is a versatile component that can be used in various applications such as:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive power systems
  • Point-of-load power supplies
  • Low-voltage subsystems

With its robust feature set and Texas Instruments' reputation for quality, the LM2840YQMKX/NOPB is a reliable choice for designers looking to enhance the efficiency and performance of their power management systems. Its ability to operate across a wide temperature range (-40°C to +125°C) further ensures reliability in harsh environments, making it a versatile solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5404 $55.4040
22+ $4.5460 $100.0120
35+ $4.4039 $154.1365
47+ $4.2619 $200.3093
61+ $4.1198 $251.3078
82+ $3.6936 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess