EN
  • EN
  • DE
  • IT

LM2841YMK-ADJL/NOPB

Part No LM2841YMK-ADJL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2840/LM2841/LM2842/ LM2840-Q1/LM2841-Q1/LM2842-Q1 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT | IC REG BUCK ADJ 300MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 0.765V
Maximum Output Voltage 34V
Output Current 300mA
Switching Frequency 1.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM2841
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198077-LM2841YMK-ADJL/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2841YMK-ADJL/NOPB CAD Model

Description

The LM2841YMK-ADJL/NOPB from Texas Instruments is a highly efficient, small form-factor, adjustable output voltage, step-down DC-DC switching regulator. Designed for a variety of applications, this regulator is capable of driving a 100mA load with excellent line and load regulation.

Key Features

  • Versatile Output Voltage: The adjustable version allows the output voltage to be set to any value between 1.2V and 17V with two external resistors.
  • High Efficiency: With a typical efficiency of up to 90%, this regulator ensures minimal heat generation and longer battery life in portable applications.
  • Wide Input Voltage Range: It operates from an input voltage of 4.5V to 42V, making it suitable for a wide array of power sources, from single-cell batteries to automotive inputs.
  • Low Quiescent Current: The device features a low quiescent current of 24µA during operation and 15µA in shutdown mode, which is ideal for battery-operated devices.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections ensure the device operates within safe parameters.
  • Frequency Synchronization: The switching frequency is synchronizable between 300kHz and 2MHz, allowing optimization for efficiency or external component size.

Applications

  • Portable Devices
  • Wireless Networking
  • Satellite Radio
  • GPS
  • Automotive Accessories

Package and Quality

The LM2841YMK-ADJL/NOPB is offered in a compact, 6-pin TSOT-23 package, which is ideal for space-constrained applications. The part number suffix NOPB indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

For engineers and designers looking for a reliable, high-performance adjustable voltage regulator, the LM2841YMK-ADJL/NOPB is an excellent choice that balances power efficiency, versatility, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5577 $53.3655
35+ $2.9192 $102.1720
54+ $2.8279 $152.7066
74+ $2.7367 $202.5158
95+ $2.6455 $251.3225
127+ $2.3718 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess