EN
  • EN
  • DE

LM2841YQMKX

Part No LM2841YQMKX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198081-LM2841YQMKX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2841YQMKX CAD Model

Description

Product Overview: LM2841YQMKX by Texas Instruments

The LM2841YQMKX is a high-performance, adjustable frequency, buck regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This compact and efficient power management solution is engineered to meet the stringent requirements of space-constrained and power-sensitive applications across various industries.

Key Features

  • Adjustable Frequency: The LM2841YQMKX offers an adjustable switching frequency from 300kHz to 2MHz, allowing designers to optimize the performance for specific applications and to use smaller, less expensive external components.
  • High Efficiency: This buck regulator is capable of delivering high efficiency across a wide range of load currents, which is essential for battery-powered devices to extend their operating life.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it versatile for various applications, from automotive to industrial systems.
  • Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring compatibility with a broad range of microcontrollers, sensors, and other low-voltage peripherals.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the IC and the system from excessive heat and overcurrent conditions.

Applications

The LM2841YQMKX is ideal for a variety of applications where efficient power conversion is crucial. Some common applications include:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive power supplies
  • Power conditioning for sensitive RF and communication modules

Package and Availability

The LM2841YQMKX comes in a compact, 6-pin TSOT-23 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their local TI sales office.

Overall, the LM2841YQMKX buck regulator by Texas Instruments stands out for its versatility, efficiency, and robust feature set, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6411 $51.0521
24+ $4.3474 $104.3376
36+ $4.2005 $151.2180
52+ $3.9068 $203.1536
67+ $3.7599 $251.9133
84+ $3.6131 $303.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess