EN
  • EN
  • DE

LM2842XQMK

Part No LM2842XQMK
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198083-LM2842XQMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2842XQMK CAD Model

Description

Introducing the LM2842XQMK from Texas Instruments

The LM2842XQMK is a high-performance, high-frequency, synchronous step-down DC-DC regulator designed by Texas Instruments to meet the stringent requirements of modern electronic applications. This compact and efficient power management solution is an ideal choice for space-constrained and power-sensitive devices, offering a blend of performance, reliability, and versatility.

Key Features

  • Adjustable Output Voltage: The regulator provides an adjustable output voltage range, which can be finely tuned to meet the specific needs of your application.
  • High-Efficiency Operation: With its synchronous rectification and advanced switch-mode design, the LM2842XQMK achieves high efficiency across a wide load range, reducing power loss and heat generation.
  • High-Frequency Switching: Operating at a high switching frequency, this component minimizes the size of external components, allowing for a more compact overall design.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding your system against overheating and potential damage.
  • Stable Operation: It features excellent line and load regulation characteristics, ensuring stable operation even under varying input conditions and load fluctuations.

Applications

The LM2842XQMK is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply modules
  • Energy-efficient and green electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2842XQMK is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Its robust design is capable of withstanding the rigors of daily use in a variety of challenging environments.

Whether you're designing a new power system or upgrading an existing one, the LM2842XQMK from Texas Instruments offers a flexible and reliable solution that can help you achieve your design objectives with confidence.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6722 $50.7718
40+ $2.5030 $100.1200
63+ $2.4185 $152.3655
89+ $2.2493 $200.1877
116+ $2.1648 $251.1168
145+ $2.0802 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess