EN
  • EN
  • DE
  • IT

LM2852XMXAX-1.0/NOPB

Part No LM2852XMXAX-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 2A SYNC 14-TSSOP / Conv DC-DC 2.85V to 5.5V Synchronous Step Down Single-Out 1V 2A 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.85V
Voltage Input MAX 5.5V
Output Voltage 1V
Output Current 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 778872-LM2852XMXAX-1.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2852
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2852XMXAX-1.0/NOPB CAD Model

Description

Product Overview: LM2852XMXAX-1.0/NOPB

The LM2852XMXAX-1.0/NOPB is a highly efficient, fast synchronous buck regulator designed by Texas Instruments. This power management integrated circuit is capable of delivering a fixed output voltage of 1.0V with an impressive output current of up to 2A. Its compact design and high-performance specifications make it an ideal choice for space-constrained applications that require a reliable power supply solution.

Key Features

  • Output Voltage: Fixed at 1.0V, providing a stable power supply for low-voltage operations.
  • Output Current: Capable of delivering up to 2A, suitable for powering a wide range of devices.
  • Efficiency: High-efficiency synchronous operation reduces heat generation and improves system performance.
  • Switching Frequency: Adjustable from 1.5MHz to 3MHz, allowing flexibility in component selection and optimization of the power supply design.
  • Package: Supplied in a compact 14-pin WSON package, saving valuable board space.
  • Thermal Performance: Excellent thermal performance ensures reliability even under high load conditions.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this component is lead-free and compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

Applications

The LM2852XMXAX-1.0/NOPB is versatile and can be used in various applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable and Battery-Powered Devices
  • FPGAs and DSPs Power Supplies
  • Point-of-Load Conversions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM2852XMXAX-1.0/NOPB is no exception. This product is designed to meet the rigorous demands of modern electronic devices, ensuring both reliability and longevity in your applications.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess