EN
  • EN
  • DE

LM2852XMXAX-1.2

Part No LM2852XMXAX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.2V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198098-LM2852XMXAX-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXAX-1.2 CAD Model

Description

The LM2852XMXAX-1.2 from Texas Instruments is a highly efficient, fast synchronous buck regulator that is designed to deliver a fixed output voltage of 1.2V. This advanced power solution is suitable for a wide range of applications, including but not limited to, telecommunications, networking equipment, servers, and storage systems.

Key Features

  • Output Voltage: Fixed 1.2V with high accuracy.
  • Input Voltage Range: Operates from a 2.5V to 5.5V input, making it versatile for various systems.
  • High Efficiency: Synchronous switching increases efficiency and reduces the need for external heat sinking.
  • Switching Frequency: Adjustable up to 1.5 MHz or can be synchronized to an external clock.
  • Output Current: Capable of delivering up to 2A of continuous load current.
  • Thermal Performance: Enhanced thermal performance with PowerPAD™ package.
  • Protection Features: Includes over-temperature and over-current protection for improved safety and reliability.
  • Small Footprint: Available in a compact 14-pin WSON package, ideal for space-constrained applications.

Applications

The LM2852XMXAX-1.2 is engineered to meet the rigorous demands of high-performance electronics. It is particularly well-suited for powering FPGAs, DSPs, and microprocessors that require a stable and efficient power supply. Its fast transient response and high efficiency make it an excellent choice for applications that experience varying loads and require a consistent power delivery.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2852XMXAX-1.2 is no exception. It is designed to meet the stringent requirements of the industrial and telecommunications markets, ensuring long-term performance and stability.

Design Support

Designers can take advantage of Texas Instruments' comprehensive support, including evaluation modules, web-based design tools, and detailed datasheets. This ensures a smooth integration of the LM2852XMXAX-1.2 into your design, reducing time-to-market and enhancing product performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2530 $56.2650
11+ $9.2333 $101.5663
17+ $8.9447 $152.0599
24+ $8.6562 $207.7488
30+ $8.3677 $251.0310
40+ $7.5020 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess