EN
  • EN
  • DE

LM285BYMX

Part No LM285BYMX
Manufacturer Texas Instruments
Description LM185/LM285/LM385 Adjustable Micropower Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198145-LM285BYMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BYMX CAD Model

Description

Product Overview: Texas Instruments LM285BYMX

The Texas Instruments LM285BYMX is a precision micro-power voltage reference designed for optimal stability and reliability in a wide range of applications. This device offers a fixed voltage of 2.5V, providing a stable reference for analog-to-digital converters, digital-to-analog converters, and other voltage-sensitive components. The LM285BYMX is part of the LM285 series, known for its high accuracy and low power consumption.

Key Features

  • Output Voltage: The LM285BYMX provides a precise 2.5V output, making it an ideal reference for various electronic circuits.
  • Low Power Consumption: With its micro-power capabilities, this voltage reference is designed for applications that require minimal power draw, extending battery life in portable devices.
  • High Stability: The device is characterized by excellent stability over time, temperature, and varying load conditions, ensuring consistent performance.
  • Wide Operating Temperature Range: The LM285BYMX can operate over a temperature range of -40°C to +85°C, allowing for use in a variety of environments.
  • Small Package: Available in a compact SOT-23 package, the LM285BYMX is suitable for space-constrained applications.

Applications

The versatility of the LM285BYMX makes it suitable for a broad array of applications, including:

  • Portable, battery-powered devices
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Industrial control systems
  • Energy management systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM285BYMX is no exception. This product undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LM285BYMX from Texas Instruments provides the performance and reliability necessary to maintain precise voltage reference in your application.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6418 $50.9852
34+ $2.9882 $101.5988
52+ $2.8948 $150.5296
72+ $2.8014 $201.7008
93+ $2.7081 $251.8533
124+ $2.4279 $301.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess