EN
  • EN
  • DE

LM285MX

Part No LM285MX
Manufacturer Texas Instruments
Description LM185/LM285/LM385 Adjustable Micropower Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198155-LM285MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285MX CAD Model

Description

The LM285MX is a precision micro-power shunt voltage reference from the industry-leading semiconductor manufacturer, Texas Instruments. This high-quality component offers a stable reference voltage over a wide range of operating conditions, making it an essential part of many electronic circuits.

Key Features

  • Reference Voltage: The LM285MX provides a precise 2.5V output, which is vital for accurate analog-to-digital conversion, and it can be used to set the reference for power supplies and other voltage monitoring applications.
  • Temperature Stability: With an excellent temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, ensuring reliable performance in various environments.
  • Low Dynamic Impedance: The device features a low dynamic impedance which helps in maintaining voltage stability under varying load conditions, making it suitable for high precision applications.
  • Wide Operating Current Range: It operates over a wide current range of 20µA to 20mA, providing flexibility in design for various applications.
  • Extended Industrial Temperature Range: The LM285MX is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust for industrial applications.
  • Package Options: It is available in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications

The LM285MX is versatile and can be used in a multitude of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable instrumentation
  • Analog and digital electronics
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM285MX is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for long-term use. Whether you're designing for consumer electronics or industrial applications, the LM285MX from Texas Instruments is a reliable choice for a precision voltage reference.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,386 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess