EN
  • EN
  • DE

LM2903QP

Part No LM2903QP
Manufacturer Texas Instruments
Description DUAL DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198222-LM2903QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903QP CAD Model

Description

Product Overview: Texas Instruments LM2903QP

The LM2903QP from Texas Instruments is a versatile and robust dual differential comparator that has become an industry standard for a variety of electronic applications. This high-performance device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply, making it extremely flexible for use in systems with varying power requirements.

Key Features

  • Wide Supply Range: The LM2903QP operates from a single 2V to 36V supply or from a dual ±1V to ±18V supply.
  • Dual Comparators: This component integrates two independent voltage comparators, allowing for simultaneous comparison of two different signals.
  • Low Supply Current: It is optimized for low power consumption, drawing minimal current from the power supply, which is ideal for battery-powered devices.
  • High Input Offset Voltage: The device features a typical input offset voltage of 2mV, ensuring reliable performance even in the presence of input signal variations.
  • Output Compatibility: The output of the LM2903QP can be connected to TTL, MOS, or CMOS logic systems without requiring a pull-up resistor, making it highly adaptable to various digital interfaces.

Applications

The LM2903QP is suited for a multitude of applications including, but not limited to:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitoring
  • Window Comparators
  • Peak Detectors
  • Level Shifters

Quality and Reliability

As with all Texas Instruments products, the LM2903QP is manufactured to the highest quality standards, ensuring reliable operation even in demanding conditions. The device is available in various package options, including the small-outline package (SOP), which is suitable for space-constrained applications.

Conclusion

The LM2903QP dual differential comparator is a testament to Texas Instruments' commitment to providing high-quality, versatile components for the electronics industry. Its wide voltage range, low power consumption, and compatibility with various logic systems make it an excellent choice for designers seeking a reliable and efficient solution for their comparator needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3648 $51.0720
335+ $0.2994 $100.2990
520+ $0.2900 $150.8000
715+ $0.2807 $200.7005
925+ $0.2713 $250.9525
1,235+ $0.2432 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess