EN
  • EN
  • DE

PIC16LF1826-I/SS

Part No PIC16LF1826-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1826
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655405-PIC16LF1826-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1826-I/SS CAD Model

Description

Microchip Technology's PIC16LF1826-I/SS Microcontroller

The PIC16LF1826-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed for power-sensitive and space-constrained applications. This versatile MCU is part of Microchip's extensive PIC16F family, known for its reliability and ease of use. The PIC16LF1826-I/SS operates on a lower voltage range, making it an ideal choice for battery-operated and portable devices where power consumption is critical.

Key Features:

  • Enhanced Mid-range Core: With 14-bit program word architecture, it provides a balanced trade-off between program memory size and CPU speed, allowing for efficient instruction execution.
  • Program Memory: Offers up to 3.5KB of flash memory, enabling robust application development without frequent memory constraints.
  • Data Memory: Includes 256 bytes of EEPROM and 128 bytes of RAM, providing sufficient storage for variables and data logging.
  • Integrated Peripherals: Comes with a variety of built-in features such as an analog-to-digital converter (ADC), multiple timers, PWM modules, and comparators, reducing the need for external components and simplifying design.
  • Low Power Consumption: The device supports a variety of power-saving modes, including idle and sleep modes, which drastically reduce power usage when the MCU is not performing active tasks.
  • Serial Communication: Equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI capabilities for flexible serial communication options.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Package: Available in an SSOP-20 package, which is compact and suitable for space-constrained PCB designs.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16LF1826-I/SS provides a perfect blend of power efficiency and functionality. Its rich set of features and low-power operation make it an excellent choice for designers looking to optimize their product's performance while keeping power consumption in check.

Microchip's commitment to quality and long-term availability ensures that the PIC16LF1826-I/SS is not just a powerful component but also a dependable one for your long-life product designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0867 $54.3350
115+ $0.8916 $102.5340
175+ $0.8638 $151.1650
240+ $0.8359 $200.6160
310+ $0.8080 $250.4800
415+ $0.7245 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess