EN
  • EN
  • DE

LM2931CSX

Part No LM2931CSX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V to 24V 0.1A 6-Pin(5+Tab) TO-263 T/R | IC REG LIN POS ADJ 100MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3V
Maximum Output Voltage 24V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 15mA
PSRR 55dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2931
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 719003-LM2931CSX
Family Name LM2931
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931CSX CAD Model

Description

Product Overview: LM2931CSX from Texas Instruments

The LM2931CSX from Texas Instruments is a low dropout voltage regulator specifically designed to maintain stability and reliability in automotive and battery-powered systems. This device is part of the LM2931 series, which is known for its ruggedness and resilience in demanding environments.

Key Features

  • Output Voltage: The LM2931CSX provides a fixed output voltage of 5V, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Current Rating: The device can supply up to 100 mA of output current, sufficient for a wide range of low-power applications.
  • Reverse Battery Protection: It includes built-in features to protect the device against reverse battery installation, enhancing the durability of the end product.
  • Load Dump Protection: The LM2931CSX is capable of withstanding load dump pulses (a common occurrence in automotive systems), which can be detrimental to less robust voltage regulators.
  • Low Quiescent Current: The quiescent current is minimal, which is particularly beneficial for battery conservation in portable devices.
  • Thermal Shutdown and Current Limiting: Integrated thermal shutdown and current limiting protect the device and the application circuit from damage due to overheating and overcurrent conditions.

Applications

The LM2931CSX is versatile and can be used in a variety of applications, including:

  • Automotive electronics, such as car radios and GPS systems
  • Portable battery-powered equipment
  • Solar-powered devices
  • Microcontroller power supply
  • Low-power instrumentation

Package and Quality

It comes in a TO-263 package, which is suitable for surface-mount technology and is designed for optimal heat dissipation. This package, combined with the device's inherent robustness, ensures reliable operation even in harsh conditions. Texas Instruments is known for its commitment to quality, and the LM2931CSX is no exception, meeting high standards of performance and reliability.

Overall, the LM2931CSX from Texas Instruments is an excellent choice for designers looking for a dependable voltage regulator capable of withstanding the rigors of automotive and battery-powered environments.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8207 $53.3455
150+ $0.6734 $101.0100
230+ $0.6524 $150.0520
320+ $0.6314 $202.0480
410+ $0.6103 $250.2230
550+ $0.5472 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess