EN
  • EN
  • DE
  • IT

LM2931MX-5.0/NOPB

Part No LM2931MX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 15mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105177-LM2931MX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931MX-5.0/NOPB CAD Model

Description

The LM2931MX-5.0/NOPB is a remarkable product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Nominal Output Voltage: 5.0V
  • Series: LM2931
  • Dropout Voltage: 0.6V @ 100mA (typical)
  • Output Current: 100mA
  • Current Limiting & Thermal Shutdown: Yes
  • Quiescent Current: Very low
  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to 125°C
  • Output Voltage Tolerance: ±3%

You May Also Be Interested in

ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7450 $59.6000
185+ $0.6113 $113.0905
285+ $0.5923 $168.8055
395+ $0.5731 $226.3745
510+ $0.5541 $282.5910
680+ $0.4967 $337.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess