EN
  • EN
  • DE

LM2931Z-5.0/NOPB

Part No LM2931Z-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 15mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053545-LM2931Z-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM2931Z-5.0/NOPB CAD Model

Description

The LM2931Z-5.0/NOPB from Texas Instruments is a robust, low-dropout regulator designed specifically for automotive and battery-powered systems. This voltage regulator offers a stable 5V output with an input voltage range from 5.5V to 40V, making it an ideal choice for applications that require a consistent 5V supply even under varying input conditions. Its ability to withstand transient voltage spikes and its low quiescent current make it a reliable component for sensitive electronic equipment.

Key Features:

  • Output Voltage: Precisely regulated 5V output to power a wide range of devices.
  • Input Voltage Range: 5.5V to 40V, accommodating a variety of source voltages and ensuring functionality across diverse electrical environments.
  • Dropout Voltage: Low dropout performance for efficient operation, even with minimal voltage differences between input and output.
  • Current Rating: Capable of supplying up to 100mA of output current, suitable for low-power applications.
  • Thermal Shutdown: Integrated thermal shutdown feature to protect the device from overheating.
  • Short Circuit Protection: Built-in short circuit protection to safeguard the regulator and connected components from potential damage.
  • Load Dump Protection: Withstands 60V positive transient and -50V negative transient, providing resilience against voltage spikes.
  • Temperature Range: Operational over a wide temperature range from -40°C to 125°C, ensuring reliability in extreme conditions.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) suffix indicates that the component is environmentally friendly and compliant with RoHS regulations.

Applications:

The LM2931Z-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Portable instrumentation
  • Microcontroller power supply
  • Low-power electronics

With its robust design and comprehensive protection features, the LM2931Z-5.0/NOPB is an excellent choice for designers looking for a reliable voltage regulator to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7158 $51.4740
75+ $1.4079 $105.5925
110+ $1.3639 $150.0290
155+ $1.3199 $204.5845
200+ $1.2759 $255.1800
265+ $1.1439 $303.1335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,304 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess