EN
  • EN
  • DE
  • IT

LM2936HVBMA-3.3/NOPB

Part No LM2936HVBMA-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136226-LM2936HVBMA-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936HVBMA-3.3/NOPB CAD Model

Description

The Texas Instruments LM2936HVBMA-3.3/NOPB is a highly integrated and efficient voltage regulator, designed to deliver a stable and reliable power supply for a wide range of electronic applications.

  • Output Current: Up to 50mA
  • Output Voltage: 3.3V (fixed)
  • Input Voltage Range: 5V to 40V
  • Quiescent Current: Ultra-low, only 15μA
  • Internal Protection: Thermal shutdown and current limit
  • Package: Compact 8-Pin SOIC
  • Compliance: RoHS compliant and lead-free, NOPB (No Plating Bright)

You May Also Be Interested in

Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0291 $56.4074
34+ $3.3060 $112.4040
53+ $3.2026 $169.7378
73+ $3.0994 $226.2562
94+ $2.9960 $281.6240
126+ $2.6861 $338.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,734 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess