EN
  • EN
  • DE

LM2936M-3.0

Part No LM2936M-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3V 50MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2936
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198349-LM2936M-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936M-3.0 CAD Model

Description

The LM2936M-3.0 from Texas Instruments is a highly reliable, low-dropout voltage regulator specifically designed to maintain a stable 3.0V output even with variations in input voltage and load conditions. This robust regulator is an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it suitable for a wide range of applications in the electronics industry.
  • Dropout Voltage: Ultra-low dropout performance ensures efficiency, with a typical value of just 40mV at 50mA load, thereby reducing power loss and improving overall system reliability.
  • Current Rating: Capable of supplying up to 50mA of output current, which is ideal for low-power devices and standby power applications.
  • Quiescent Current: Exceptionally low quiescent current of 15µA (typical) in operation and 1µA in shutdown mode, contributing to energy savings and extended battery life in portable applications.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device and the system from overheating, enhancing the product's longevity and safety.
  • Protection Features: Built-in current limiting and reverse battery protection safeguard the regulator and the connected components from various electrical faults.

Applications

The LM2936M-3.0 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Automotive electronics
  • Portable instruments
  • Microcontroller power supply
  • Low-power telecommunications

Package and Quality

Encapsulated in an 8-pin SOIC package, the LM2936M-3.0 combines a compact footprint with the ruggedness expected from Texas Instruments products. The device is lead-free and RoHS compliant, ensuring adherence to environmental standards and regulations. With Texas Instruments' commitment to quality, this voltage regulator is designed for optimal performance and reliability in a wide range of operating conditions.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess