EN
  • EN
  • DE
  • IT

LM2937ESX-5.0

Part No LM2937ESX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937 500 mA Low Dropout Regulator | IC REG LIN 5V 500MA DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 20mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2937
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198381-LM2937ESX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ESX-5.0 CAD Model

Description

LM2937ESX-5.0 Voltage Regulator

The LM2937ESX-5.0, manufactured by Texas Instruments, is a robust, fixed output voltage regulator designed to deliver a steady 5V DC output from an input voltage ranging between 6V to 26V. This high-performance component is specifically engineered to maintain stability and reliability in automotive, industrial, and a variety of other demanding applications.

Key Features:

  • Fixed Output: The device provides a fixed 5V output, which is essential for applications requiring a consistent voltage level for optimal performance.
  • High Input Voltage Range: With an input voltage range of 6V to 26V, the LM2937ESX-5.0 is versatile and can accommodate a wide array of power supplies, ensuring compatibility with diverse systems.
  • Output Current: Capable of supplying up to 500mA of output current, it is suitable for powering a range of low-power devices and integrated circuits.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the voltage regulator and connected components from potential damage due to excessive heat.
  • Short-Circuit Protection: Enhanced safety is provided through its short-circuit protection feature, which helps to prevent damage in the event of a circuit fault.
  • Low Dropout Voltage: The low dropout voltage design ensures efficient operation, even with minimal differences between the input and output voltages.

Applications:

The LM2937ESX-5.0 is ideal for a variety of applications where a stable and reliable power supply is crucial. It is widely used in:

  • Automotive electronics
  • Industrial control systems
  • Embedded systems
  • Battery-powered devices
  • Portable electronics

Package and Quality:

This voltage regulator is available in a TO-263 package, known for its durability and thermal performance. The LM2937ESX-5.0 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in a range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess