EN
  • EN
  • DE

LM2937ET-10

Part No LM2937ET-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937 500 mA Low Dropout Regulator | IC REG LINEAR 10V 500MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 10V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 20mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198383-LM2937ET-10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ET-10 CAD Model

Description

Product Overview: LM2937ET-10 - Texas Instruments

The LM2937ET-10 is a robust, reliable, and high-performance voltage regulator designed by Texas Instruments, specifically engineered to cater to a wide array of applications requiring a fixed 10V output voltage. With its impressive dropout voltage and current capabilities, the LM2937ET-10 ensures a stable and consistent supply of power, making it an ideal choice for sensitive electronic circuits where voltage precision is crucial.

Key Features

  • Output Voltage: Fixed 10V output with excellent regulation, ideal for consistent power supply needs.
  • Output Current: Capable of delivering up to 500 mA of load current, suitable for a variety of moderate power applications.
  • Low Dropout Voltage: Features a low dropout voltage, enabling it to maintain output regulation with minimal input-to-output voltage difference.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Current Limiting: Built-in current limiting functionality safeguards the device and the load from excessive current conditions.
  • Package Type: Housed in a TO-220 package, known for its ease of mounting and excellent thermal performance.

Applications

The LM2937ET-10's versatility makes it suitable for a diverse range of applications, including:

  • Automotive electronics where stable voltage is a necessity
  • Power supplies for microprocessors, microcontrollers, and other digital systems
  • Battery-powered devices requiring efficient power regulation
  • Peripheral power supplies in personal computers and servers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2937ET-10 is no exception. Manufactured with high standards, this voltage regulator is designed for optimal performance in challenging conditions. Its robust design ensures that it can withstand the test of time, even in environments that are subject to temperature fluctuations and electrical noise.

In summary, the LM2937ET-10 from Texas Instruments is a top-tier voltage regulator that combines functionality, reliability, and performance, making it an excellent choice for designers and engineers looking for a stable 10V power source for their electronic projects.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess