EN
  • EN
  • DE

LM2937ET-8.0

Part No LM2937ET-8.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937 500 mA Low Dropout Regulator | IC REG LINEAR 8V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 20mA
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198388-LM2937ET-8.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ET-8.0 CAD Model

Description

The LM2937ET-8.0 is a robust, highly-reliable, 8V fixed-output voltage regulator designed by Texas Instruments. Specifically engineered to maintain stability and performance in challenging conditions, this regulator is suitable for a wide array of applications including automotive electronics, industrial control systems, and embedded applications.

Key Features:

  • Output Voltage: Precisely regulated 8.0V output, making it ideal for consistent power delivery in circuits requiring an 8V supply.
  • Output Current: Capable of delivering up to 500 mA of load current, which is sufficient for moderate power needs.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Output Tolerance: Tight output voltage tolerance ensures reliable performance with minimal deviation from the specified output.
  • Dropout Voltage: Low dropout performance for efficient operation even with a minimal difference between input and output voltages.
  • Package: Housed in a TO-220 package, known for its excellent power dissipation and ease of mounting on printed circuit boards.

Applications:

  • Automotive systems
  • Power management for embedded systems
  • Industrial control systems
  • Battery-powered devices
  • Portable electronics

The LM2937ET-8.0 is designed with protection features that safeguard the device and the application it is used in. Overcurrent protection guards against excessive load currents, while the built-in thermal shutdown mechanism triggers in the event of high temperatures, ensuring the device operates within its specified temperature range. This makes the LM2937ET-8.0 an excellent choice for systems that require a stable and reliable power supply under variable conditions.

With its combination of performance, reliability, and protective features, the LM2937ET-8.0 from Texas Instruments stands out as a high-quality component for your power regulation needs.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2014 $54.0630
105+ $0.9858 $103.5090
160+ $0.9550 $152.8000
220+ $0.9242 $203.3240
280+ $0.8934 $250.1520
375+ $0.8010 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess