EN
  • EN
  • DE

LM2937IMPX-3.3

Part No LM2937IMPX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A Automotive 4-Pin(3+Tab) SOT-223 T/R / LM2937-2.5, LM2937-3.3 400mA and 500mA Voltage Regulators | IC REG LIN 3.3V 400MA SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1V at 50mA
Output Current 400mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 1.25A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2937
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198398-LM2937IMPX-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2937
Introduction Date February 01, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2937IMPX-3.3 CAD Model

Description

The LM2937IMPX-3.3 from Texas Instruments is a robust, fixed-output voltage regulator specifically designed to maintain stability and reliability in automotive and industrial applications. This regulator is capable of delivering a 3.3V output at a current up to 500mA, making it an ideal choice for low-power electronics that require a stable power supply.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for logic circuits and other sensitive components.
  • Output Current: Capable of providing up to 500mA, which is sufficient for a wide range of applications.
  • Dropout Voltage: Low dropout performance ensures efficiency, with a typical dropout voltage of just 0.5V at full load.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the regulator and the safety of your application.
  • Load Regulation: Maintains steady output despite variations in the load, ensuring consistent performance.
  • Line Regulation: Compensates for fluctuations in the input voltage to deliver a stable output.
  • Package: Available in a small-footprint SOT-223 package, which is ideal for space-constrained applications.

Applications

The LM2937IMPX-3.3 is versatile and can be used in a variety of settings, including:

  • Automotive systems
  • Power management for embedded systems
  • Portable electronics
  • Industrial controls
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2937IMPX-3.3 is no exception. This voltage regulator is built to meet rigorous standards, ensuring that it performs consistently across a range of temperatures and conditions. With its built-in protection features and stable output, the LM2937IMPX-3.3 is a reliable choice for powering your critical electronic circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess