EN
  • EN
  • DE

LM2940CSX-12

Part No LM2940CSX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 12V 1A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2940
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198415-LM2940CSX-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940CSX-12 CAD Model

Description

The LM2940CSX-12 is a robust low dropout voltage regulator designed by Texas Instruments, specifically engineered to offer a stable and reliable power supply. This regulator is capable of delivering a fixed output voltage of 12V with a maximum output current of 1A, making it an ideal choice for a wide range of electronic applications that require a consistent and efficient power source.

Key Features

  • Output Voltage: Fixed 12V with high accuracy.
  • Output Current: Capable of supplying up to 1A.
  • Low Dropout Voltage: Ensures efficient operation even with very low differences between input and output voltage.
  • Thermal Overload Protection: Safeguards the device from damage due to overheating.
  • Short Circuit Protection: Provides additional safety for your circuits by preventing damage in the event of a short circuit.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range from -40°C to 125°C.
  • Low Ground Pin Current: Maintains a stable output voltage despite variations in load.
  • TO-263 Package: Surface-mount package allows for compact and efficient PCB design.

Applications

The LM2940CSX-12 is versatile and can be used in various applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Microprocessor supply
  • Consumer electronics
  • Power management for embedded systems

Quality and Reliability

As with all Texas Instruments products, the LM2940CSX-12 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Its robust design and built-in protection features make it a preferred choice among professionals seeking a dependable voltage regulator for their electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6864 $51.0416
46+ $2.2043 $101.3978
71+ $2.1354 $151.6134
97+ $2.0665 $200.4505
126+ $1.9976 $251.6976
168+ $1.7910 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,902 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess