EN
  • EN
  • DE

LM2940T-9.0

Part No LM2940T-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 9V 1A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198450-LM2940T-9.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940T-9.0 CAD Model

Description

LM2940T-9.0 Low Dropout Regulator

The LM2940T-9.0 from Texas Instruments is a robust low dropout voltage regulator designed for applications requiring a regulated output of 9V from a higher voltage input. This regulator offers an excellent solution for powering a wide range of devices, ensuring reliable performance and stability.

Key Features

  • Output Voltage: Fixed 9V output with a tolerance of ±1% over the full temperature range.
  • Dropout Voltage: Low dropout performance with a typical value of 0.5V at full load, making it suitable for applications with minimal input-to-output voltage difference.
  • Current Capacity: Capable of delivering up to 1A of continuous output current.
  • Thermal Performance: Features thermal shutdown and current limit protection to safeguard the device and downstream components from overheating and overcurrent conditions.
  • Stability: Maintains stable operation with low equivalent series resistance (ESR) capacitors, making it compatible with a variety of capacitors including tantalum, ceramic, and aluminum electrolytic types.

Applications

The LM2940T-9.0 is versatile and can be used in a multitude of applications, including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Quality

Enclosed in a TO-220 package, the LM2940T-9.0 is designed for easy integration into a variety of circuit layouts. The device is also part of Texas Instruments' commitment to high-quality manufacturing and reliability, ensuring that it meets stringent industry standards for performance and longevity.

Conclusion

With its high efficiency, low dropout voltage, and robust protection features, the LM2940T-9.0 from Texas Instruments is an excellent choice for designers looking to implement a reliable power management solution. Its versatility and ease of use make it a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8406 $51.1308
43+ $2.3308 $100.2244
67+ $2.2580 $151.2860
92+ $2.1851 $201.0292
119+ $2.1123 $251.3637
159+ $1.8938 $301.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess