EN
  • EN
  • DE

LM2941GWRLQMLV

Part No LM2941GWRLQMLV
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description LDO Regulator Pos 5V to 20V 1A Automotive 16-Pin CSOIC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Dropout Voltage 800 mV
Height 2.34 mm
Lead Free Contains Lead
Length 9.906 mm
Max Input Voltage 26 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Current 1 A
Output Type Adjustable
Output Voltage 20 V
Polarity Positive
Quiescent Current 15 mA
Reference Voltage 1.313 V
RoHS Compliant
Schedule B 8542390000
Thickness 1.778 mm
Width 6.35 mm
Win Source Part Number 1021598-LM2941GWRLQMLV
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2941GWRLQMLV CAD Model

Description

The LM2941GWRLQMLV from Texas Instruments is a robust, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This high-quality component is part of Texas Instruments' commitment to providing innovative and efficient power management solutions that meet the rigorous demands of today’s electronic devices.

Key Features

  • Adjustable Output: The LM2941GWRLQMLV offers an adjustable output voltage range from 5V to 20V, providing versatility for different circuit requirements.
  • Low Dropout Voltage: With a low dropout voltage design, this regulator ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system performance.
  • High Current Capacity: The device is capable of supplying up to 1A of load current, making it suitable for a variety of power-hungry applications.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperatures and currents, enhancing reliability and longevity.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, ensuring stability and functionality under varying environmental conditions.
  • Radiation Hardened: The LM2941GWRLQMLV is designed to be radiation hardened, making it an ideal choice for aerospace and defense applications where exposure to radiation is a concern.

Applications

The LM2941GWRLQMLV is well-suited for a diverse array of applications, including:

  • Avionics and aerospace systems
  • Satellite and space instrumentation
  • High-reliability industrial equipment
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the LM2941GWRLQMLV is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the most critical systems. The device's performance is backed by Texas Instruments' reputation for reliability and excellence in the field of integrated circuits and power management solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess