EN
  • EN
  • DE

LM2990T-12

Part No LM2990T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2990 Negative Low Dropout Regulator | IC REG LINEAR -12V 1.8A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -26V
Min/Fixed Output Voltage -12V
Maximum Dropout Voltage 1V at 1A
Output Current 1.8A
Current - Quiescent (Iq) 1mA
Maximum Supply Current 5mA
PSRR 52dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2990
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198462-LM2990T-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2990T-12 CAD Model

Description

The LM2990T-12 is a robust, reliable negative low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically engineered to maintain a consistent negative voltage level, making it ideal for a variety of applications that require a stable power supply under varying conditions.

Key Features

  • Output Voltage: The LM2990T-12 provides a fixed output voltage of -12V, which is suitable for circuits that require a stable negative voltage rail.
  • Current Capability: It can deliver up to 1A of output current, catering to a wide range of power requirements.
  • Low Dropout Voltage: With its low dropout voltage design, the regulator maintains its output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation and longevity.
  • Short Circuit Protection: The LM2990T-12 is equipped with short circuit protection, which safeguards the regulator and the connected components from damage due to excessive current.
  • TO-220 Package: Encased in a TO-220 package, the LM2990T-12 is designed for easy mounting and optimal heat dissipation.

Applications

The LM2990T-12 is versatile and can be used in various applications, including:

  • Automotive applications where reliable negative voltage is crucial.
  • Power supplies for operational amplifiers, audio amplifiers, and other analog devices that require a negative supply.
  • Industrial control systems where stable power is necessary for accurate readings and operations.
  • Telecommunication equipment that demands consistent performance under varying load conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM2990T-12 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the industry standards for performance and reliability. With the LM2990T-12, designers and engineers can confidently implement a negative voltage regulator that offers both efficiency and durability.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3052 $52.8832
37+ $2.7120 $100.3440
58+ $2.6273 $152.3834
79+ $2.5425 $200.8575
102+ $2.4578 $250.6956
137+ $2.2035 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess