EN
  • EN
  • DE

LM2990T-15

Part No LM2990T-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Neg -15V 1A 3-Pin(3+Tab) TO-220 Tube / LM2990 Negative Low Dropout Regulator | IC REG LINEAR -15V 1.8A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -26V
Min/Fixed Output Voltage -15V
Maximum Dropout Voltage 1V at 1A
Output Current 1.8A
Current - Quiescent (Iq) 1mA
Maximum Supply Current 5mA
PSRR 52dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2990
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198463-LM2990T-15
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name LM2990
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2990T-15 CAD Model

Description

Product Overview: LM2990T-15 Negative Low-Dropout Regulator

The LM2990T-15 is a robust negative low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply for a variety of applications that require a negative voltage rail.

Key Features

  • Output Voltage: The LM2990T-15 provides a fixed output voltage of -15V, which is ideal for applications that require a consistent negative voltage for optimal operation.
  • High Current Capability: With an ability to deliver up to 1A of output current, this LDO regulator can support a range of power-hungry applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation by minimizing the difference between the input and output voltages, which reduces power loss and improves overall efficiency.
  • Protection Features: The device includes built-in thermal shutdown and current limit features to protect the regulator and the load from adverse conditions such as overheating and overcurrent scenarios.
  • Wide Operating Temperature Range: The LM2990T-15 is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The LM2990T-15 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Power supplies for operational amplifiers and other analog circuits
  • Negative voltage generation in mixed supply systems

Package and Quality

The LM2990T-15 comes in a TO-220 package, which is known for its durability and ease of mounting on a printed circuit board (PCB). TI's commitment to quality ensures that each regulator meets stringent performance criteria and is compliant with relevant industry standards.

For engineers and designers seeking a reliable negative voltage solution, the LM2990T-15 from Texas Instruments represents a trustworthy choice, backed by TI's reputation for high-quality electronic components.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9582 $50.2894
42+ $2.4273 $101.9466
64+ $2.3514 $150.4896
88+ $2.2756 $200.2528
114+ $2.1997 $250.7658
153+ $1.9722 $301.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess