Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Amplifier Type Transconductance
Number of Circuits 1
Output Type Push-Pull
Slew Rate 50V/µs
Current - Input Bias 400 nA
Voltage - Input Offset 400 µV
Current - Supply 1.1mA
Current - Output / Channel 650 µA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-MDIP
Base Product Number LM3080
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 182957-LM3080N
Ultra Librarian 3D Model Ultra Librarian LM3080N CAD Model

Description

The LM3080N is a highly versatile operational transconductance amplifier (OTA) produced by Texas Instruments, a renowned global semiconductor company.

  • Input: Differential
  • Output: Single-ended, push-pull
  • Supply Voltage Range: ±1V to ±20V
  • Slew Rate: 12V/us
  • Transconductance (gm): Proportional to amplifier’s bias current (IABC)
  • Temperature Stability: Superior
  • Package: 8-pin plastic dual-in-line package (PDIP)
  • RoHS Compliant: Yes
  • Green Standards: Complies

You May Also Be Interested in

Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
ON Semiconductor
Lowest to $0.2451
ECAD model for LMV358DMR
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Nisshinbo Micro Devices Inc.
IC AUDIO 2 CIRCUIT 8DMP / Audio Amplifier 2 Circuit 8-DMP
Need more? Email Us
ECAD model for NJM2114M-TE3
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention