EN
  • EN
  • DE

LM3102QMHX/NOPB

Part No LM3102QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3102/-Q1 SIMPLE SWITCHER® Synchronous 1-MHz, 2.5-A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.8V
Output Voltage MAX 7V
Output Current 2.5A
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1198505-LM3102QMHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3102
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3102QMHX/NOPB CAD Model

Description

The LM3102QMHX/NOPB is a step-down DC-DC converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This efficient power management integrated circuit is specifically engineered to meet the rigorous demands of high-performance electronics, making it an ideal choice for a wide range of applications including industrial, automotive, and portable devices.

Key Features

  • Voltage Range: The device supports an input voltage range from 4.5V to 36V, which makes it versatile for various supply voltages.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.8V to a maximum determined by the input voltage, catering to the needs of low-voltage circuits.
  • High Efficiency: With its advanced design, the LM3102QMHX/NOPB offers high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Switching Frequency: The device features a fixed switching frequency of 1.25MHz, allowing the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.
  • Thermal Performance: It is offered in a thermally enhanced 20-pin TSSOP (QFN - 20) package, ensuring better thermal performance and reliability.
  • Quality Assurance: As indicated by the 'NOPB' suffix, this product is provided in a lead-free package, adhering to environmental standards and regulations.

Applications

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronic devices

The LM3102QMHX/NOPB is designed with robustness in mind, featuring cycle-by-cycle current limit, thermal shutdown, and frequency foldback to protect against overcurrent and overtemperature conditions. This ensures long-term reliability and stability of the end application. With its wide input voltage range and adjustable output, this converter is a flexible solution that meets the needs of a variety of power supply designs.

With the LM3102QMHX/NOPB, Texas Instruments continues to demonstrate its commitment to providing innovative, high-quality power management solutions that advance the performance and efficiency of electronic systems worldwide.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8112 $54.4896
18+ $5.5886 $100.5948
28+ $5.4140 $151.5920
39+ $5.2394 $204.3366
50+ $5.0647 $253.2350
67+ $4.5408 $304.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess